Sunon, Inc.
DC Brushless Fans (BLDC)
MF50151VX-1000U-G99
Description
12VDC FAN 50X15MM ALARM
Request a Quote
Email Supplier
Datasheet
Description
12VDC FAN 50X15MM ALARM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
259-MF50151VX-1000U-G99-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
18.6 SCFM (31.61 m³/hr)
|
|
Maximum Static Pressure
|
0.3100 in H2O (0.5792 Torr)
|
|
Maximum Sound Level
|
38.1 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
36 SCFM (61.19 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details