Sunon, Inc. DC Brushless Fans (BLDC) MF50151V2-1B00U-A99

Description
Fan Blower 12VDC Square/Rounded - 51.7mm L x 51.6mm H Vapo-Bearing™ 3.5 CFM (0.098m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Blower 12VDC Square/Rounded - 51.7mm L x 51.6mm H Vapo-Bearing™ 3.5 CFM (0.098m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-MF50151V2-1B00U-A99-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-MF50151V2-1B00U-A99-ND
DC Brushless Fans (BLDC) 259-MF50151V2-1B00U-A99-ND
Fan Blower 12VDC Square/Rounded - 51.7mm L x 51.6mm H Vapo-Bearing™ 3.5 CFM (0.098m³/min) 2 Wire Leads

Fan Blower 12VDC Square/Rounded - 51.7mm L x 51.6mm H Vapo-Bearing™ 3.5 CFM (0.098m³/min) 2 Wire Leads

Buy Now Datasheet
DC Brushless Fans (BLDC) - MF50151V2-1B00U-A99 - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
MF50151V2-1B00U-A99
DC Brushless Fans (BLDC) MF50151V2-1B00U-A99
FAN 50X50X15MM 12VDC

FAN 50X50X15MM 12VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-MF50151V2-1B00U-A99-ND MF50151V2-1B00U-A99
Product Name DC Brushless Fans (BLDC) DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.5 SCFM (5.95 m³/hr) 3.5 SCFM (5.95 m³/hr)
Maximum Static Pressure 0.4000 in H2O (0.7473 Torr)
Maximum Sound Level 32.6 dbA 32.6 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01802.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
4010-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
View Details
Axial Fan - E67-50057 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5800 SCFM (9858 m³/hr)
Maximum Sound Level 84 dbA
View Details
Type 7F.30 - Filter fan - 7F3082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details