FAN 50X10MM 12VDC 13.8CFM
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 259-MF50101V1-1000U-G99-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 13.8 SCFM (23.46 m³/hr) |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) |
| Maximum Sound Level | 30.7 dbA |
| Nominal Voltage | 12 volts |