Sunon MF50101V1-1000U-A99 Axial Fan
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Vapo-Bearing™ 13.8 CFM (0.386m³/min) 2 Wire Leads
DC Fans DC Fan, 50x10mm, 12VDC, 13.8CFM, 0.84W, 30.7dBA, 5800RPM, 0.15inch H2O, Vapo Bearing, MagLev Motor
FAN AXIAL 50X10MM 12VDC WIRE
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2025410 | 259-1956-ND | MF50101V1-1000U-A99 | MF50101V1-1000U-A99 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 13.8 SCFM (23.46 m³/hr) | 13.8 SCFM (23.46 m³/hr) | 13.8 SCFM (23.46 m³/hr) | |
| Maximum Sound Level | 30.7 dbA | 30.7 dbA | 30.7 dbA | |
| Blower/Fan Type | Axial Fan | Tube Axial | ||
| Motor Type | DC | DC | Brushless |