Thermal Products
DC Fans DC Fan, 45x10mm, 12VDC, Vapo Bearing
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-MF45101V1-1000U-A99-ND | MF45101V1-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 12.4 SCFM (21.08 m³/hr) | |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | |
| Maximum Sound Level | 32.5 dbA | |
| Nominal Voltage | 12 volts |