Sunon, Inc.
DC Brushless Fans (BLDC)
MF45100V2-1000U-A99
Description
FAN 45X45MM 5VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 45X45MM 5VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
259-MF45100V2-1000U-A99-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
9.4 SCFM (15.98 m³/hr)
|
|
Maximum Static Pressure
|
0.1200 in H2O (0.2242 Torr)
|
|
Maximum Sound Level
|
26.1 dbA
|
|
Nominal Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6400 SCFM (10878 m³/hr)
Maximum Sound Level
94 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.6059 to ? in H2O (1.13 to ? Torr)
Maximum Sound Level
46.83 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details