Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Vapo-Bearing™ 7.7 CFM (0.216m³/min) 2 Wire Leads
DC Fans DC Fan, 40x20mm, 24VDC, 7.7CFM, 0.6W, 21dBA, 6000RPM, 0.17inch H2O, Vapo Bearing, MagLev Motor
FAN AXIAL 40X20MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1801-ND | MF40202V2-1000U-A99 | MF40202V2-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 7.7 SCFM (13.09 m³/hr) | 7.7 SCFM (13.09 m³/hr) | |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | ||
| Maximum Sound Level | 21 dbA | 21 dbA | |
| Nominal Voltage | 24 volts | 24 volts |