Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Vapo-Bearing™ 10.8 CFM (0.302m³/min) 2 Wire Leads
Sunon MF40201VX-1000U-A99 Axial Fan
DC FAN ROHS COMPLIANT: YES
DC Fans DC Fan, 40x20mm, 12VDC, 10.8CFM, 0.96W, 27.5dBA, 8000RPM, 0.29inch H2O, Vapo Bearing, MagLev Motor
40X40X20 12VDC VAPO 10.8CFM
FAN AXIAL 40X20MM 12VDC WIRE
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1800-ND | 2025406 | 35AH3269 | MF40201VX-1000U-A99 | MF40201VX-1000U-A99 | MF40201VX-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Dc Fan Rohs Compliant Sunon | DC Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 10.8 SCFM (18.36 m³/hr) | 10.8 SCFM (18.36 m³/hr) | 10.8 SCFM (18.36 m³/hr) | 10.8 SCFM (18.36 m³/hr) | ||
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) | |||||
| Maximum Sound Level | 27.5 dbA | 27.5 dbA | 27.5 dbA | 27.5 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts |