Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Vapo-Bearing™ 6.3 CFM (0.176m³/min) 3 Wire Leads
DC Fans DC Fan, 40x20mm, 12VDC, 6.3CFM, 0.46W, 16.5dBA, 5000RPM, 0.11 inch H2O, Vapo Bearing, Also Known as D04111360G-01
FAN AXIAL 40X20MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1846-ND | MF40201V3-1000U-G99 | MF40201V3-1000U-G99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 6.3 SCFM (10.71 m³/hr) | 6.3 SCFM (10.71 m³/hr) | |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) | ||
| Maximum Sound Level | 16.5 dbA | 16.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts |