Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Vapo-Bearing™ 8.9 CFM (0.249m³/min) 2 Wire Leads
FAN AXIAL 40X20MM 12VDC WIRE
DC Fans DC Fan, 40x20mm, 12VDC, 8.9CFM, 0.7W, 25.5dBA, 7000RPM, 0.22inch H2O, Vapo Bearing, MagLev Motor
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MF40201V1-1000U-A99-ND | MF40201V1-1000U-A99 | MF40201V1-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 8.9 SCFM (15.13 m³/hr) | 8.9 SCFM (15.13 m³/hr) | |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | ||
| Maximum Sound Level | 25.5 dbA | 25.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts |