Sunon MF40101V2-1000U-A99 Axial Fan
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Vapo-Bearing™ 7.0 CFM (0.196m³/min) 2 Wire Leads
40X40X10 12VDC VAPO 7CFM
FAN AXIAL 40X10MM 12VDC WIRE
DC Fans DC Fan, 40x10mm, 12VDC, 7CFM, 0.48W, 20.6dBA, 5800RPM, 0.12inch H2O, Vapo Bearing, MagLev Motor
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2025402 | 259-1797-ND | MF40101V2-1000U-A99 | MF40101V2-1000U-A99 | MF40101V2-1000U-A99 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 7 SCFM (11.9 m³/hr) | 7 SCFM (11.9 m³/hr) | 7 SCFM (11.9 m³/hr) | 7 SCFM (11.9 m³/hr) | |
| Maximum Sound Level | 20.6 dbA | 20.6 dbA | 20.6 dbA | 20.6 dbA | |
| Blower/Fan Type | Axial Fan | Tube Axial | Tubeaxial | ||
| Motor Type | DC | DC | Brushless |