SUNONWEALTH ELECTRIC MACHINE INDUSTRY CO., LTD.
MF40101V2-1000C-A99 -- ELECTRONIC COOLING FANS
Sunonwealth Electric Machine Industry Co., Ltd.
Electronic Cooling Fans
MF40101V2-1000C-A99
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
MF40101V2-1000C-A99 |
MF40101V2-1000C-A99 |
|
Product Name
|
Electronic Cooling Fans |
Industrial control electrical >> Cooling fan |
|
Application
|
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2445 SCFM (4156 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.9 SCFM (11.73 m³/hr)
Nominal Voltage
12 volts
View Details