Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Vapo-Bearing™ 8.0 CFM (0.224m³/min) 3 Wire Leads
FAN AXIAL 40X10MM 12VDC WIRE
DC Fans DC Fan, 40x10mm, 12VDC, 8CFM, 0.62W, 27.3dBA, 7000RPM, 0.19 inch H2O, Vapo Bearing, Also Known as D04111070G-02
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1838-ND | MF40101V1-1000U-G99 | MF40101V1-1000U-G99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 8 SCFM (13.6 m³/hr) | 8 SCFM (13.6 m³/hr) | |
| Maximum Static Pressure | 0.1900 in H2O (0.3550 Torr) | ||
| Maximum Sound Level | 27.3 dbA | 27.3 dbA | |
| Nominal Voltage | 12 volts | 12 volts |