DC Fans DC Fan, 35x6mm, 5VDC, 5.5CFM, 0.6W, 26dBA, 7600RPM, 0.11inch H2O, Vapo Bearing, MagLev Motor
FAN AXIAL 35X6MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MF35060V1-1000U-A99-ND | MF35060V1-1000U-A99 | MF35060V1-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 5.5 SCFM (9.35 m³/hr) | ||
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) | ||
| Maximum Sound Level | 26 dbA | ||
| Nominal Voltage | 5 volts |