Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Vapo-Bearing™ 5.5 CFM (0.154m³/min) 3 Wire Leads
DC Fans DC Fan, 30x10mm, 12VDC, 5.5CFM, 0.66W, 23dBA, 11500RPM, 0.25inch H2O, Vapo Bearing, MagLev Motor, AutoRestart and F Type (3rd Wire)
FAN AXIAL 30X10MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-2046-ND | MF30101V1-1000U-G99 | MF30101V1-1000U-G99 | MF30101V1-1000U-G99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 5.5 SCFM (9.35 m³/hr) | 5.5 SCFM (9.35 m³/hr) | 5.5 SCFM (9.35 m³/hr) | |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) | |||
| Maximum Sound Level | 23 dbA | 23 dbA | 23 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |