Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 3.7 CFM (0.104m³/min) 2 Wire Leads
DC Fans DC Fan, 30x6mm, 5VDC, 3.7CFM, 0.36W, 15.7dBA, 7100RPM, 0.11inch H2O, Vapo Bearing, MagLev Motor
FAN AXIAL 30X6.5MM 5VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MF30060V2-1000U-A99-ND | MF30060V2-1000U-A99 | MF30060V2-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 3.7 SCFM (6.29 m³/hr) | 3.7 SCFM (6.29 m³/hr) | |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) | ||
| Maximum Sound Level | 15.7 dbA | 15.7 dbA | |
| Nominal Voltage | 5 volts | 5 volts |