Sunon, Inc. Axial Fans MF30060V1-1000U-A99

Description
Sunon MF30060V1-1000U-A99 Axial Fan
Request a Quote Datasheet
Description
Sunon MF30060V1-1000U-A99 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 2025391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2025391
Axial Fans 2025391
Sunon MF30060V1-1000U-A99 Axial Fan

Sunon MF30060V1-1000U-A99 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - MF30060V1-1000U-A99-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
MF30060V1-1000U-A99-ND
DC Brushless Fans (BLDC) MF30060V1-1000U-A99-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.9 CFM (0.137m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.9 CFM (0.137m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - MF30060V1-1000U-A99 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
MF30060V1-1000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) MF30060V1-1000U-A99
FAN AXIAL 30X6.5MM 5VDC WIRE

FAN AXIAL 30X6.5MM 5VDC WIRE

Supplier's Site
DC Fans DC Fan, 30x6mm, 5VDC, 4.9CFM, 0.56W, 23.6dBA, 9100RPM, 0.17inch H2O, Vapo Bearing, MagLev Motor

DC Fans DC Fan, 30x6mm, 5VDC, 4.9CFM, 0.56W, 23.6dBA, 9100RPM, 0.17inch H2O, Vapo Bearing, MagLev Motor

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2025391 MF30060V1-1000U-A99-ND MF30060V1-1000U-A99 MF30060V1-1000U-A99
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.9 SCFM (8.33 m³/hr) 4.9 SCFM (8.33 m³/hr) 4.9 SCFM (8.33 m³/hr)
Maximum Sound Level 23.6 dbA 23.6 dbA 23.6 dbA
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-06025CHLW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
3 suppliers