Thermal Products
DC Fans DC Fan, 25x10mm, 12VDC, 3.8CFM, 3.8CFM, 0.6W, 26dBA, 14000RPM, 0.27 Inch_H2O, Vapo Bearing
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-MF25101V3-1000U-A99-ND | MF25101V3-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1.2 SCFM (2.04 m³/hr) | |
| Maximum Static Pressure | 0.0500 in H2O (0.0934 Torr) | |
| Maximum Sound Level | 4.8 dbA | |
| Nominal Voltage | 12 volts |