MF25060V1-1000C-A99 -- ELECTRONIC COOLING FANS
Sunon, Inc.
Electronic Cooling Fans
MF25060V1-1000C-A99
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
MF25060V1-1000C-A99 |
|
Product Name
|
Electronic Cooling Fans |
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9200 SCFM (15637 m³/hr)
Maximum Sound Level
75 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
6.5 amps
View Details