Fan Tubeaxial 5VDC Square - 20mm L x 20mm H Vapo-Bearing™ 1.5 CFM (0.042m³/min) 2 Wire Leads
FAN AXIAL 20X10MM VAPO 5VDC WIRE
DC Fans DC Fan, 20x10mm, 5VDC, 1.5CFM, 0.4W, 20dBA, 14000RPM, 0.2inch H2O, Vapo Bearing, MagLev Motor
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-2072-ND | MF20100V2-1000U-A99 | MF20100V2-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1.5 SCFM (2.55 m³/hr) | 1.5 SCFM (2.55 m³/hr) | |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | ||
| Maximum Sound Level | 20 dbA | 20 dbA | |
| Nominal Voltage | 5 volts | 5 volts |