Fan Tubeaxial 5VDC Square - 20mm L x 20mm H Vapo-Bearing™ 1.9 CFM (0.053m³/min) 2 Wire Leads
Sunon MF20100V1-1000U-A99 Axial Fan
Win Source Part Number: 1168391-MF20100V1-10
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: MagLev® MF
Features: Auto Restart
Termination: 2 Wire Leads
Package: Bulk
Standard Package: 1
Voltage - Rated: 5VDC
Power (Watts): 530 mW
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.011 lb (4.99 g)
Voltage Range: 2.8 ~ 6VDC
Width: 10.00mm
Air Flow: 1.9 CFM (0.053m³/min)
Static Pressure: 0.290 in H2O (72.2 Pa)
Bearing Type: Vapo-Bearing™
Fan Type: Tubeaxial
Noise: 25.0dB(A)
RPM: 16500 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 20mm L x 20mm H
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.106A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Sunon Fans
Other Names: 259-2071,MF20100V1-1
Base Product Number: MF20100V1
Approval Agency: cURus, TUV
FAN AXIAL 20X10MM VAPO 5VDC WIRE
DC Fans DC Fan, 20x10mm, 5VDC, 1.9CFM, 0.53W, 25dBA, 16500RPM, 0.29inch H2O, Vapo Bearing, MagLev Motor
| DigiKey | RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-2071-ND | 2025388 | 1168391-MF20100V1-1000U-A99 | MF20100V1-1000U-A99 | MF20100V1-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1.9 SCFM (3.23 m³/hr) | 1.9 SCFM (3.23 m³/hr) | 1.9 SCFM (3.23 m³/hr) | ||
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) | ||||
| Maximum Sound Level | 25 dbA | 25 dbA | 25 dbA | ||
| Nominal Voltage | 5 volts | 5 volts |