Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Vapo-Bearing™ 116.0 CFM (3.25m³/min) 2 Wire Leads
FAN AXIAL 120X38MM 48VDC WIRE
DC Fans DC Fan, 120x38mm, 48VDC, 116CFM, 5.8W, 44dBA, 2600RPM, 0.26inch H2O, Vapo, Auto Restart
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1495-ND | MEC0384V2-000U-A99 | MEC0384V2-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 116 SCFM (197 m³/hr) | 116 SCFM (197 m³/hr) | |
| Maximum Static Pressure | 0.2600 in H2O (0.4858 Torr) | ||
| Maximum Sound Level | 44 dbA | 44 dbA | |
| Nominal Voltage | 48 volts | 48 volts |