Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Vapo-Bearing™ 93.0 CFM (2.60m³/min) 2 Wire Leads
Sunon MEC0382V3-000U-A99 Axial Fan
FAN AXIAL 120X38MM 24VDC WIRE
DC Fans DC Fan, 120x38mm, 24VDC, 93CFM, 3.1W, 37dBA, 2100RPM, 0.18inch H2O, Vapo Bearing, MagLev Motor, Auto Restart
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1493-ND | 7980802 | MEC0382V3-000U-A99 | MEC0382V3-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 93 SCFM (158 m³/hr) | 92.96 SCFM (158 m³/hr) | 93 SCFM (158 m³/hr) | |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | |||
| Maximum Sound Level | 37 dbA | 37 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |