Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Vapo-Bearing™ 37.0 CFM (1.04m³/min) 2 Wire Leads
DC Fans DC Fan, 80x25mm, 24VDC, 37CFM, 1.4W, 30dBA, 2900RPM, 0.15inch H2O, Vapo, Auto Restart
FAN AXIAL 80X25MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1507-ND | ME80252V2-000U-A99 | ME80252V2-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 37 SCFM (62.89 m³/hr) | 37 SCFM (62.89 m³/hr) | |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | ||
| Maximum Sound Level | 30 dbA | 30 dbA | |
| Nominal Voltage | 24 volts | 24 volts |