Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Vapo-Bearing™ 41.0 CFM (1.15m³/min) 2 Wire Leads
FAN AXIAL 80X25MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1506-ND | ME80252V1-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 41 SCFM (69.69 m³/hr) | 41 SCFM (69.69 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | |
| Maximum Sound Level | 33 dbA | 33 dbA |
| Nominal Voltage | 24 volts | 24 volts |