FAN AXIAL 80X20MM 12VDC WIRE
DC Fans DC Fan, 80x20mm, 12VDC, 33CFM, 1.14W, 35dBA, 3000RPM, 0.16inch H2O, Vapo Bearing, MagLev Motor, Auto Restart
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | ME80201V2-000U-A99 | ME80201V2-000U-A99 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Maximum Air Flow | 33 SCFM (56.09 m³/hr) | |
| Maximum Sound Level | 35 dbA | |
| Nominal Voltage | 12 volts |