Sunon, Inc. DC Fans - ME80151V1-000U-A99 ME80151V1-000U-A99

Description
Manufacturer: Sunon Fans Win Source Part Number: 1075761-ME80151V1-00 0U-A99 Features: Auto Restart Termination: 2 Wire Leads Voltage Rating: 12VDC Current Rating: 0.163A Approvals: CE, CUR, TUV, UL Power (Watts): 1.96W Lifetime @ Temp.: 60000 Hrs @ 40°C Weight: 0.15 lb (68.04g) Voltage Range: 4.5 to 13.8VDC Width: 15.00mm Air Flow: 37.0 CFM (1.04m3/min) Static Pressure: 0.140 in H2O (34.9 Pa) Bearing Type: Vapo-Bearing Fan Type: Tubeaxial Noise: 34.7 dB(A) RPM: 3000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Categories: Fans, Thermal Management Status: Active Temperature Range - Operating: 14 to 158°F (-10 to 70°C) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sunon Fans Win Source Part Number: 1075761-ME80151V1-00 0U-A99 Features: Auto Restart Termination: 2 Wire Leads Voltage Rating: 12VDC Current Rating: 0.163A Approvals: CE, CUR, TUV, UL Power (Watts): 1.96W Lifetime @ Temp.: 60000 Hrs @ 40°C Weight: 0.15 lb (68.04g) Voltage Range: 4.5 to 13.8VDC Width: 15.00mm Air Flow: 37.0 CFM (1.04m3/min) Static Pressure: 0.140 in H2O (34.9 Pa) Bearing Type: Vapo-Bearing Fan Type: Tubeaxial Noise: 34.7 dB(A) RPM: 3000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Categories: Fans, Thermal Management Status: Active Temperature Range - Operating: 14 to 158°F (-10 to 70°C) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Fans - ME80151V1-000U-A99 - 1075761-ME80151V1-000U-A99 - Win Source Electronics
Laguna Hills, CA, United States
DC Fans - ME80151V1-000U-A99
1075761-ME80151V1-000U-A99
DC Fans - ME80151V1-000U-A99 1075761-ME80151V1-000U-A99
Manufacturer: Sunon Fans Win Source Part Number: 1075761-ME80151V1-00 0U-A99 Features: Auto Restart Termination: 2 Wire Leads Voltage Rating: 12VDC Current Rating: 0.163A Approvals: CE, CUR, TUV, UL Power (Watts): 1.96W Lifetime @ Temp.: 60000 Hrs @ 40°C Weight: 0.15 lb (68.04g) Voltage Range: 4.5 to 13.8VDC Width: 15.00mm Air Flow: 37.0 CFM (1.04m3/min) Static Pressure: 0.140 in H2O (34.9 Pa) Bearing Type: Vapo-Bearing Fan Type: Tubeaxial Noise: 34.7 dB(A) RPM: 3000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Categories: Fans, Thermal Management Status: Active Temperature Range - Operating: 14 to 158°F (-10 to 70°C) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Sunon Fans
Win Source Part Number: 1075761-ME80151V1-000U-A99
Features: Auto Restart
Termination: 2 Wire Leads
Voltage Rating: 12VDC
Current Rating: 0.163A
Approvals: CE, CUR, TUV, UL
Power (Watts): 1.96W
Lifetime @ Temp.: 60000 Hrs @ 40°C
Weight: 0.15 lb (68.04g)
Voltage Range: 4.5 to 13.8VDC
Width: 15.00mm
Air Flow: 37.0 CFM (1.04m3/min)
Static Pressure: 0.140 in H2O (34.9 Pa)
Bearing Type: Vapo-Bearing
Fan Type: Tubeaxial
Noise: 34.7 dB(A)
RPM: 3000 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Categories: Fans, Thermal Management
Status: Active
Temperature Range - Operating: 14 to 158°F (-10 to 70°C)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC Brushless Fans (BLDC) - 259-1649-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1649-ND
DC Brushless Fans (BLDC) 259-1649-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Vapo-Bearing™ 37.0 CFM (1.04m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Vapo-Bearing™ 37.0 CFM (1.04m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - ME80151V1-000U-A99 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
ME80151V1-000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) ME80151V1-000U-A99
FAN AXIAL 80X15MM 12VDC WIRE

FAN AXIAL 80X15MM 12VDC WIRE

Supplier's Site
DC Fans DC Fan, 80x15mm, 12VDC, 37CFM, 1.96W, 34.7dBA, 3000RPM, 0.14inch H2O, Vapo Bearing, MagLev Motor, Auto Restart

DC Fans DC Fan, 80x15mm, 12VDC, 37CFM, 1.96W, 34.7dBA, 3000RPM, 0.14inch H2O, Vapo Bearing, MagLev Motor, Auto Restart

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1075761-ME80151V1-000U-A99 259-1649-ND ME80151V1-000U-A99 ME80151V1-000U-A99
Product Name DC Fans - ME80151V1-000U-A99 DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37 SCFM (62.89 m³/hr) 37 SCFM (62.89 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 34.7 dbA 34.7 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
5015-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
AC Fans - FAA1-12038QBJT31-A-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
2 suppliers
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details