SUNONWEALTH ELECTRIC MACHINE INDUSTRY CO., LTD.
ME70201V3-000C-A99 -- ELECTRONIC COOLING FANS
Sunonwealth Electric Machine Industry Co., Ltd.
Electronic Cooling Fans
ME70201V3-000C-A99
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
ME70201V3-000C-A99 |
|
Product Name
|
Electronic Cooling Fans |
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details