Sunon SAS Dc Fan, Axial, 60Mm X 60Mm X 15Mm, 24V; Supply Voltage Vdc Sunon ME60152V2-0000-A99

Description
DC FAN, AXIAL, 60MM X 60MM X 15MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:21.9CFM; Noise Rating:32.5dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC FAN, AXIAL, 60MM X 60MM X 15MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:21.9CFM; Noise Rating:32.5dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Fan, Axial, 60Mm X 60Mm X 15Mm, 24V; Supply Voltage Vdc Sunon - 79R6556 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 60Mm X 60Mm X 15Mm, 24V; Supply Voltage Vdc Sunon
79R6556
Dc Fan, Axial, 60Mm X 60Mm X 15Mm, 24V; Supply Voltage Vdc Sunon 79R6556
DC FAN, AXIAL, 60MM X 60MM X 15MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:21.9CFM; Noise Rating:32.5dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

DC FAN, AXIAL, 60MM X 60MM X 15MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:21.9CFM; Noise Rating:32.5dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 79R6556
Product Name Dc Fan, Axial, 60Mm X 60Mm X 15Mm, 24V; Supply Voltage Vdc Sunon
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.9 SCFM (37.22 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 0.89 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
Axial Fan - 148VP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 148 SCFM (252 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Nominal Rated Voltage Ac Finder - 92X8674 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details