Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Vapo-Bearing™ 8.0 CFM (0.224m³/min) 2 Wire Leads
DC Fans DC Fan, 40x10mm, 5VDC, 8CFM, 1.08W, 32dBA, 7000RPM, 0.19inch H2O, Vapo, Auto Restart
FAN AXIAL 40X10MM VAPO 5VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1575-ND | ME40100V1-000U-A99 | ME40100V1-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 8 SCFM (13.6 m³/hr) | 8 SCFM (13.6 m³/hr) | |
| Maximum Static Pressure | 0.1900 in H2O (0.3550 Torr) | ||
| Maximum Sound Level | 32 dbA | 32 dbA | |
| Nominal Voltage | 5 volts | 5 volts |