Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Vapo-Bearing™ 6.5 CFM (0.182m³/min) 3 Wire Leads
FAN AXIAL 35X10MM VAPO 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1705-ND | MC35100V2-000U-G99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 6.5 SCFM (11.05 m³/hr) | 6.5 SCFM (11.05 m³/hr) |
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) | |
| Maximum Sound Level | 22 dbA | 22 dbA |
| Nominal Voltage | 5 volts | 5 volts |