Sunon, Inc. DC Brushless Fans (BLDC) MC30100V2-000U-A99

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.6 CFM (0.129m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.6 CFM (0.129m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1551-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1551-ND
DC Brushless Fans (BLDC) 259-1551-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.6 CFM (0.129m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.6 CFM (0.129m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans - MC30100V2-000U-A99 - 926118-MC30100V2-000U-A99 - Win Source Electronics
Laguna Hills, CA, United States
DC Fans - MC30100V2-000U-A99
926118-MC30100V2-000U-A99
DC Fans - MC30100V2-000U-A99 926118-MC30100V2-000U-A99
Manufacturer: Sunon Fans Win Source Part Number: 926118-MC30100V2-000 U-A99 Series: MagLev® MC Features: Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.6 CFM (0.129m³/min) 2 Wire Leads Package: Tray Part Status: Obsolete Categories: Fans ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Other Part Number: 259-1551, MC30100V2000UA99

Manufacturer: Sunon Fans
Win Source Part Number: 926118-MC30100V2-000U-A99
Series: MagLev® MC
Features: Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.6 CFM (0.129m³/min) 2 Wire Leads
Package: Tray
Part Status: Obsolete
Categories: Fans
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Other Part Number: 259-1551, MC30100V2000UA99

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - MC30100V2-000U-A99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
MC30100V2-000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) MC30100V2-000U-A99
FAN AXIAL 30X10MM VAPO 5VDC WIRE

FAN AXIAL 30X10MM VAPO 5VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1551-ND 926118-MC30100V2-000U-A99 MC30100V2-000U-A99
Product Name DC Brushless Fans (BLDC) DC Fans - MC30100V2-000U-A99 Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.6 SCFM (7.82 m³/hr) 4.6 SCFM (7.82 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 20 dbA 20 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 200 watts
View Details
Axial Fans - 1759812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Fan Accessories Qualtek Electronics - 98F3345 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fixed Thermostat Stego - 99AC3000 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details