Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 5.5 CFM (0.154m³/min) 3 Wire Leads
FAN AXIAL 30X10MM VAPO 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1702-ND | MC30100V1-000U-G99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 5.5 SCFM (9.35 m³/hr) | 5.5 SCFM (9.35 m³/hr) |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | |
| Maximum Sound Level | 23 dbA | 23 dbA |
| Nominal Voltage | 5 volts | 5 volts |