Sunon, Inc. DC Brushless Fans (BLDC) MC25101V2-000U-A99

Description
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.0 CFM (0.084m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.0 CFM (0.084m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1570-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1570-ND
DC Brushless Fans (BLDC) 259-1570-ND
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.0 CFM (0.084m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.0 CFM (0.084m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans - MC25101V2-000U-A99 - 926115-MC25101V2-000U-A99 - Win Source Electronics
Laguna Hills, CA, United States
DC Fans - MC25101V2-000U-A99
926115-MC25101V2-000U-A99
DC Fans - MC25101V2-000U-A99 926115-MC25101V2-000U-A99
Manufacturer: Sunon Fans Win Source Part Number: 926115-MC25101V2-000 U-A99 Series: MagLev® MC Features: Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.0 CFM (0.084m³/min) 2 Wire Leads Package: Tray Part Status: Obsolete Categories: Fans ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Other Part Number: MC25101V2000UA99, Q9937635, 259-1570

Manufacturer: Sunon Fans
Win Source Part Number: 926115-MC25101V2-000U-A99
Series: MagLev® MC
Features: Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.0 CFM (0.084m³/min) 2 Wire Leads
Package: Tray
Part Status: Obsolete
Categories: Fans
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Other Part Number: MC25101V2000UA99, Q9937635, 259-1570

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - MC25101V2-000U-A99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
MC25101V2-000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) MC25101V2-000U-A99
FAN AXIAL 25X10MM 12VDC WIRE

FAN AXIAL 25X10MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1570-ND 926115-MC25101V2-000U-A99 MC25101V2-000U-A99
Product Name DC Brushless Fans (BLDC) DC Fans - MC25101V2-000U-A99 Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr) 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 16 dbA 16 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E68-56216 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8400 SCFM (14278 m³/hr)
Maximum Sound Level 84 dbA
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Fan Accessories; Wire Form Fan Guard Qualtek Electronics - 87F3904 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1699 m³/hr)
Blower/Fan Type Axial Fan
View Details