Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Vapo-Bearing™ 2.2 CFM (0.061m³/min) 2 Wire Leads
FAN AXIAL 25X6.9MM 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1573-ND | MC25060V2-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 2.2 SCFM (3.74 m³/hr) | 2.2 SCFM (3.74 m³/hr) |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | |
| Maximum Sound Level | 23 dbA | 23 dbA |
| Nominal Voltage | 5 volts | 5 volts |