MC20100V3-Q00C-G99 -- ELECTRONIC COOLING FANS
Sunon, Inc.
Electronic Cooling Fans
MC20100V3-Q00C-G99
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
MC20100V3-Q00C-G99 |
|
Product Name
|
Electronic Cooling Fans |
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
50 SCFM (84.99 m³/hr)
Maximum Sound Level
35.2 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details