Fan Tubeaxial 5VDC Square - 20mm L x 20mm H Vapo-Bearing™ 1.5 CFM (0.042m³/min) 3 Wire Leads
FAN AXIAL 20X10MM VAPO 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MC20100V2-000U-G99-ND | MC20100V2-000U-G99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1.5 SCFM (2.55 m³/hr) | 1.5 SCFM (2.55 m³/hr) |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | |
| Maximum Sound Level | 20 dbA | 20 dbA |
| Nominal Voltage | 5 volts | 5 volts |