Fan Tubeaxial 5VDC Square - 20mm L x 20mm H Vapo-Bearing™ 1.6 CFM (0.045m³/min) 2 Wire Leads
FAN AXIAL 20X8MM VAPO 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1544-ND | MC20080V1-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1.6 SCFM (2.72 m³/hr) | 1.6 SCFM (2.72 m³/hr) |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | |
| Maximum Sound Level | 23 dbA | 23 dbA |
| Nominal Voltage | 5 volts | 5 volts |