Sunon, Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) MB60251V2-000U-A99

Description
FAN AXIAL 60X25MM 12VDC WIRE
Description
FAN AXIAL 60X25MM 12VDC WIRE

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - MB60251V2-000U-A99 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
MB60251V2-000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) MB60251V2-000U-A99
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site
FAN, DC, DR MAGLEV, 60X60X25, 12 V, 0.074A, 0.89W, 3800 RPM,VAPO BEARING - 70226256 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC, DR MAGLEV, 60X60X25, 12 V, 0.074A, 0.89W, 3800 RPM,VAPO BEARING
70226256
FAN, DC, DR MAGLEV, 60X60X25, 12 V, 0.074A, 0.89W, 3800 RPM,VAPO BEARING 70226256
Features: Sunon Patented MagLev (Magnetic Levitate) Design (Vapo Bearing Fans Only) Low Acoustic Noise Level High-Temperature Endurance and Longer Life Span Better Oil Leak Prevention Better Dust Resistance Higher Reliability Longer Life Expectancy Auto-Restart Applications: Desktop PC Case, AIO, NB, UMPC, Slim PC, Mini PC, CPU Cooler, Multifunction Printer, Photo Printer, Copy Machine, Power, Game Console, PC Arcade Game, Gambling Machine, Audio, Conference System, Networking Phone, Refrigerator, Navigator, Vehicle Audio-Video System, IPC, LCD/LED/Plasma TV, Car Seat, Car Milometer Displayer Panel, Car Audio Amplifier, Medical PC, Testing Instrument, Cash Register

Features:

  • Sunon Patented MagLev (Magnetic Levitate) Design (Vapo Bearing Fans Only)
  • Low Acoustic Noise Level
  • High-Temperature Endurance and Longer Life Span
  • Better Oil Leak Prevention
  • Better Dust Resistance
  • Higher Reliability
  • Longer Life Expectancy
  • Auto-Restart
    Applications:
    Desktop PC Case, AIO, NB, UMPC, Slim PC, Mini PC, CPU Cooler, Multifunction Printer, Photo Printer, Copy Machine, Power, Game Console, PC Arcade Game, Gambling Machine, Audio, Conference System, Networking Phone, Refrigerator, Navigator, Vehicle Audio-Video System, IPC, LCD/LED/Plasma TV, Car Seat, Car Milometer Displayer Panel, Car Audio Amplifier, Medical PC, Testing Instrument, Cash Register
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number MB60251V2-000U-A99 70226256
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN, DC, DR MAGLEV, 60X60X25, 12 V, 0.074A, 0.89W, 3800 RPM,VAPO BEARING
Maximum Air Flow 19.3 SCFM (32.8 m³/hr) 19.3 SCFM (32.8 m³/hr)
Maximum Sound Level 29 dbA 29 dbA
Nominal Voltage 12 volts 12 volts
Nominal Power 1 watts 1 watts
Motor Type Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 150W Rohs Compliant Stego - 70M7862 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 113XN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details