Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Vapo-Bearing™ 21.0 CFM (0.588m³/min) 2 Wire Leads
FAN AXIAL 60X15MM 24VDC WIRE
DC Fans DC Fan, 60x15mm, 24VDC, 21CFM, 1.68W, 36dBA, 4300RPM, 0.18inch H2O, Vapo, Auto Restart
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1689-ND | MB60152V1-000U-A99 | MB60152V1-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 21 SCFM (35.69 m³/hr) | 21 SCFM (35.69 m³/hr) | |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | ||
| Maximum Sound Level | 36 dbA | 36 dbA | |
| Nominal Voltage | 24 volts | 24 volts |