Sunon SAS Dc Fan, Axial, 50Mm X 50Mm X 10Mm, 5V; Supply Voltage Vdc Sunon MB50100V2-0000-A99

Description
DC FAN, AXIAL, 50MM X 50MM X 10MM, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11.008CFM; Noise Rating:26dBA; Power Rating:1.18W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC FAN, AXIAL, 50MM X 50MM X 10MM, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11.008CFM; Noise Rating:26dBA; Power Rating:1.18W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Fan, Axial, 50Mm X 50Mm X 10Mm, 5V; Supply Voltage Vdc Sunon - 58T4861 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 50Mm X 50Mm X 10Mm, 5V; Supply Voltage Vdc Sunon
58T4861
Dc Fan, Axial, 50Mm X 50Mm X 10Mm, 5V; Supply Voltage Vdc Sunon 58T4861
DC FAN, AXIAL, 50MM X 50MM X 10MM, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11.008CFM; Noise Rating:26dBA; Power Rating:1.18W; IP Rating:- RoHS Compliant: Yes

DC FAN, AXIAL, 50MM X 50MM X 10MM, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11.008CFM; Noise Rating:26dBA; Power Rating:1.18W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58T4861
Product Name Dc Fan, Axial, 50Mm X 50Mm X 10Mm, 5V; Supply Voltage Vdc Sunon
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.01 SCFM (18.71 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
6010-11 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010L12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0736 to ? in H2O (0.1375 to ? Torr)
Maximum Sound Level 29.7 dbA
View Details
AC Fans - Q582-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure 0.0890 in H2O (0.1663 Torr)
View Details
3 suppliers
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details