Sunon, Inc.
DC Brushless Fans (BLDC)
MB40201V3-000U-A99
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
MB40201V3-000U-A99-ND |
MB40201V3-000U-A99 |
|
Product Name
|
DC Brushless Fans (BLDC) |
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
|
Maximum Air Flow
|
6.4 SCFM (10.88 m³/hr)
|
|
|
Maximum Static Pressure
|
0.1100 in H2O (0.2055 Torr)
|
|
|
Maximum Sound Level
|
18 dbA
|
|
|
Nominal Voltage
|
12 volts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1500 SCFM (2550 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
126 SCFM (215 m³/hr)
Nominal Voltage
24 volts
View Details