Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Vapo-Bearing™ 6.3 CFM (0.176m³/min) 3 Wire Leads
FAN AXIAL 40X20MM VAPO 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1639-ND | MB40200V3-000U-G99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 6.3 SCFM (10.71 m³/hr) | 6.3 SCFM (10.71 m³/hr) |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) | |
| Maximum Sound Level | 18 dbA | 18 dbA |
| Nominal Voltage | 5 volts | 5 volts |