Fan Tubeaxial 220 ~ 240VAC Square - 92mm L x 92mm H Vapo-Bearing™ 54.0 CFM (1.51m³/min) 2 Wire Leads
FAN AXIAL 92X25MM 220/240VAC
Axial Fan, MAGLevr Motor, High Speed, MagLev, MagLev Series, 240 VAC, 92 mm, 25 mm, 54 cu.ft/min RoHS Compliant: Yes
AC Fans AC Fan, 92x25mm, 50/60Hz, 220-240VAC, 52/54CFM, 4.6/4.6W, 31/32dBA, 2900/3000RPM, 0.12/0.14inch H2O, Vapo Bearing, MagLev Motor, Lead Wire
FAN AXIAL 92X25MM 220/240VAC
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1812-ND | MA2092-HVL.GN | 96M8216 | MA2092-HVL.GN | MA2092-HVL.GN |
| Product Name | AC Fans | AC Fans | Axial Fan, Maglevr Motor, High Speed, Maglev, Maglev Series, 240 Vac, 92 Mm, 25 Mm, 54 Cu.ft/min Rohs Compliant Sunon | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 54 SCFM (91.79 m³/hr) | 54 SCFM (91.79 m³/hr) | 54 SCFM (91.79 m³/hr) | ||
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | ||||
| Maximum Sound Level | 32 dbA | 32 dbA | 32 dbA | ||
| Nominal Voltage | 220 to 240 volts | 220 to 240 volts | 220 to 240 volts |