Sunon, Inc. Fans, Thermal Management - Fans - AC Fans MA2082-HVL.GN

Description
Win Source Part Number: 1368387-MA2082-HVL.G N Category: Fans, Thermal Management - Fans - AC Fans Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Sunon Fans Series: MagLev® MA Package: Bulk Product Status: Active Base Product Number: MA2082 HTSUS: 8414.59.6590 Voltage - Rated: 220 ~ 240VAC Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.225A Power (Watts): 4.60W Termination: 2 Wire Leads Approval Agency: CUR, TUV, UL Weight: 0.225 lb (102.06 g) Width: 25.00mm Air Flow: 41.0 CFM (1.15m³/min) Static Pressure: 0.150 in H2O (37.3 Pa) Bearing Type: Vapo-Bearing™ Fan Type: Tubeaxial Noise: 33.0dB(A) RPM: 3300 RPM Material - Frame: Polybutylene Terephthalate (PBT)
Request a Quote Datasheet
Description
Win Source Part Number: 1368387-MA2082-HVL.G N Category: Fans, Thermal Management - Fans - AC Fans Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Sunon Fans Series: MagLev® MA Package: Bulk Product Status: Active Base Product Number: MA2082 HTSUS: 8414.59.6590 Voltage - Rated: 220 ~ 240VAC Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.225A Power (Watts): 4.60W Termination: 2 Wire Leads Approval Agency: CUR, TUV, UL Weight: 0.225 lb (102.06 g) Width: 25.00mm Air Flow: 41.0 CFM (1.15m³/min) Static Pressure: 0.150 in H2O (37.3 Pa) Bearing Type: Vapo-Bearing™ Fan Type: Tubeaxial Noise: 33.0dB(A) RPM: 3300 RPM Material - Frame: Polybutylene Terephthalate (PBT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - AC Fans - MA2082-HVL.GN - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - AC Fans
MA2082-HVL.GN
Fans, Thermal Management - Fans - AC Fans MA2082-HVL.GN
Win Source Part Number: 1368387-MA2082-HVL.G N Category: Fans, Thermal Management - Fans - AC Fans Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Sunon Fans Series: MagLev® MA Package: Bulk Product Status: Active Base Product Number: MA2082 HTSUS: 8414.59.6590 Voltage - Rated: 220 ~ 240VAC Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.225A Power (Watts): 4.60W Termination: 2 Wire Leads Approval Agency: CUR, TUV, UL Weight: 0.225 lb (102.06 g) Width: 25.00mm Air Flow: 41.0 CFM (1.15m³/min) Static Pressure: 0.150 in H2O (37.3 Pa) Bearing Type: Vapo-Bearing™ Fan Type: Tubeaxial Noise: 33.0dB(A) RPM: 3300 RPM Material - Frame: Polybutylene Terephthalate (PBT)

Win Source Part Number: 1368387-MA2082-HVL.GN
Category: Fans, Thermal Management - Fans - AC Fans
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Sunon Fans
Series: MagLev® MA
Package: Bulk
Product Status: Active
Base Product Number: MA2082
HTSUS: 8414.59.6590
Voltage - Rated: 220 ~ 240VAC
Size / Dimension: Square - 80mm L x 80mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.225A
Power (Watts): 4.60W
Termination: 2 Wire Leads
Approval Agency: CUR, TUV, UL
Weight: 0.225 lb (102.06 g)
Width: 25.00mm
Air Flow: 41.0 CFM (1.15m³/min)
Static Pressure: 0.150 in H2O (37.3 Pa)
Bearing Type: Vapo-Bearing™
Fan Type: Tubeaxial
Noise: 33.0dB(A)
RPM: 3300 RPM
Material - Frame: Polybutylene Terephthalate (PBT)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number MA2082-HVL.GN
Product Name Fans, Thermal Management - Fans - AC Fans
Applications / Use Ventilation
Air Flow Rate 41 SCFM (69.69 m³/hr)
Static Pressure Range 0 in H2O (0.2802 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

225mm AC Centrifugal Fan (Backward Curve) - FH225B0000-068-035-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details