Fan Tubeaxial 220 ~ 240VAC Square - 70mm L x 70mm H Vapo-Bearing™ 29.0 CFM (0.812m³/min) 2 Wire Leads
Win Source Part Number: 1186932-MA2072-HVL.G
Category: Fans, Thermal Management>AC Fans
Series: MagLev® MA
Termination: 2 Wire Leads
Package: Box
Standard Package: 50
Voltage - Rated: 220 ~ 240VAC
Power (Watts): 4.40W
Weight: 0.209 lb (94.89 g)
Width: 25.00mm
Air Flow: 29.0 CFM (0.812m³/min)
Static Pressure: 0.180 in H2O (44.8 Pa)
Bearing Type: Vapo-Bearing™
Fan Type: Tubeaxial
Noise: 31.0dB(A)
RPM: 3900 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Dimension: Square - 70mm L x 70mm H
Alternative Parts (Cross-Reference): MA2072HVL.GN;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.220A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Sunon Fans
Other Names: 259-1432,MA2072-HVLG
Base Product Number: MA2072
Approval Agency: CUR, TUV, UL
FAN AXIAL 70X25MM 220/240VAC
FAN AXIAL 70X25MM 220/240VAC
AC Fans AC Fan, 70x25mm, 50/60Hz, 220-240VAC, 28/29CFM, 4.3/4.4W, 30/31dBA, 3800/3900RPM, 0.17/0.18inch H2O, Vapo Bearing, MagLev Motor, Lead Wire
AXIAL FAN,70MM, 230VAC,28CFM, 30dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:29CFM; Noise Rating:31dBA; Power Rating:4.4W RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1432-ND | 1186932-MA2072-HVL.GN | MA2072-HVL.GN | MA2072-HVL.GN | MA2072-HVL.GN | 96M8214 |
| Product Name | AC Fans | Fans, Thermal Management - AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | AC Fans | Axial Fan,70Mm, 230Vac,28Cfm, 30Dba; Nominal Rated Voltage Ac Sunon |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 29 SCFM (49.29 m³/hr) | 29 SCFM (49.29 m³/hr) | 29 SCFM (49.29 m³/hr) | 29 SCFM (49.29 m³/hr) | ||
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | |||||
| Maximum Sound Level | 31 dbA | 31 dbA | 31 dbA | |||
| Nominal Voltage | 220 to 240 volts | 220 to 240 volts | 220 to 240 volts | 220 to 240 volts |