Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Vapo-Bearing™ 54.0 CFM (1.51m³/min) 2 Wire Leads
AC Fans AC Fan, 92x25mm, 50/60Hz, 115VAC, 52/54CFM, 3.6/3.6W, 31/32dBA, 2900/3000RPM, 0.12/0.14inch H2O, Vapo Bearing, MagLev Motor, Lead Wire
AXIAL FAN, 92MM, 115VAC,54CFM, 32dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:54CFM; Noise Rating:32dBA; Power Rating:3.6W; IP Rating:-RoHS Compliant: Yes
FAN AXIAL 92X25MM 115VAC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1949-ND | MA1092-HVL.GN | 96M8211 | MA1092-HVL.GN |
| Product Name | AC Fans | AC Fans | Axial Fan, 92Mm, 115Vac,54Cfm, 32Dba; Nominal Rated Voltage Ac Sunon | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 54 SCFM (91.79 m³/hr) | 54 SCFM (91.79 m³/hr) | 54 SCFM (91.79 m³/hr) | |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | |||
| Maximum Sound Level | 32 dbA | 32 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |