Sunon, Inc. Fan; AC; 115 V; 70 x 70 x 25mm MA1072-HVL.GN

Description
Features: Sunon Patented MegLev Design with High Airflow and Low Noise High-Temperature Endurance and Longer Life Span Frequency: 50/60 Hz Frame: PBT Plastic Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine
Datasheet
Description
Features: Sunon Patented MegLev Design with High Airflow and Low Noise High-Temperature Endurance and Longer Life Span Frequency: 50/60 Hz Frame: PBT Plastic Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan; AC; 115 V; 70 x 70 x 25mm - 70225994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; AC; 115 V; 70 x 70 x 25mm
70225994
Fan; AC; 115 V; 70 x 70 x 25mm 70225994
Features: Sunon Patented MegLev Design with High Airflow and Low Noise High-Temperature Endurance and Longer Life Span Frequency: 50/60 Hz Frame: PBT Plastic Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine

Features:

  • Sunon Patented MegLev Design with High Airflow and Low Noise
  • High-Temperature Endurance and Longer Life Span
  • Frequency: 50/60 Hz
  • Frame: PBT Plastic
    Applications:
  • Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine
Supplier's Site
Axial Fan,70Mm, 115Vac,29Cfm, 31Dba; Nominal Rated Voltage Ac Sunon - 96M8209 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,70Mm, 115Vac,29Cfm, 31Dba; Nominal Rated Voltage Ac Sunon
96M8209
Axial Fan,70Mm, 115Vac,29Cfm, 31Dba; Nominal Rated Voltage Ac Sunon 96M8209
AXIAL FAN,70MM, 115VAC,29CFM, 31dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:29CFM; Noise Rating:31dBA; Power Rating:3.7W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN,70MM, 115VAC,29CFM, 31dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:29CFM; Noise Rating:31dBA; Power Rating:3.7W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 70x25mm, 50/60Hz, 115VAC, 28/29CFM, 3.7/3.7W, 30/31dBA, 3800/3900RPM, 0.17/0.18inch H2O, Vapo Bearing, MagLev Motor, Lead Wire

AC Fans AC Fan, 70x25mm, 50/60Hz, 115VAC, 28/29CFM, 3.7/3.7W, 30/31dBA, 3800/3900RPM, 0.17/0.18inch H2O, Vapo Bearing, MagLev Motor, Lead Wire

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - MA1072-HVL.GN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
MA1072-HVL.GN
Fans, Thermal Management - Fans - AC Fans MA1072-HVL.GN
FAN AXIAL 70X25MM 115VAC WIRE

FAN AXIAL 70X25MM 115VAC WIRE

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 70225994 96M8209 MA1072-HVL.GN MA1072-HVL.GN
Product Name Fan; AC; 115 V; 70 x 70 x 25mm Axial Fan,70Mm, 115Vac,29Cfm, 31Dba; Nominal Rated Voltage Ac Sunon AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 to 29 SCFM (47.59 to 49.29 m³/hr) 29 SCFM (49.29 m³/hr) 29 SCFM (49.29 m³/hr)
Maximum Static Pressure 0.9444 to 0.1800 in H2O (1.76 to 0.3363 Torr)
Maximum Sound Level 0.9677 dbA 31 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - M29-A3 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 709 SCFM (1205 m³/hr)
Maximum Sound Level 69 dbA
View Details
Electrical - Climate Control - Filtered Fans - XFF10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details