AXIAL FAN, 60MM, 115VAC, 18CFM, 31dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:18CFM; Noise Rating:31dBA; Power Rating:3.6W RoHS Compliant: Yes
FAN AXIAL 60X25MM 115VAC WIRE
AC Fans AC Fan, 60x25mm, 50/60Hz, 115VAC, 17.5/18CFM, 3.6/3.6W, 30/31dBA, 4100/4200RPM, 0.19/0.20inch H2O, Vapo Bearing, MagLev Motor, Lead Wire
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 96M8208 | MA1062-HVL.GN | MA1062-HVL.GN |
| Product Name | Axial Fan, 60Mm, 115Vac, 18Cfm, 31Dba; Nominal Rated Voltage Ac Sunon | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 18 SCFM (30.6 m³/hr) | 18 SCFM (30.6 m³/hr) | |
| Nominal Voltage | 115 volts | 115 volts | |
| Nominal Power | 4 watts | 4 watts |