Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Vapo-Bearing™ 12.5 CFM (0.350m³/min) 2 Wire Leads
FAN AXIAL 45X10MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1362-ND | KDE1245PFVX.11.MS.A.GN |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 12.5 SCFM (21.25 m³/hr) | 12.5 SCFM (21.25 m³/hr) |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | |
| Maximum Sound Level | 35 dbA | 35 dbA |
| Nominal Voltage | 12 volts | 12 volts |